multicomp PRO Cable Clip, 6 Mm; Cable Clamp / Clip Type Multicomp Pro ALACO-01-L10

Description
CABLE CLIP, 6 MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Natural; External Length:160mm; External Width:10.6mm; Height:9.4mm RoHS Compliant: Yes
Datasheet
Description
CABLE CLIP, 6 MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Natural; External Length:160mm; External Width:10.6mm; Height:9.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, 6 Mm; Cable Clamp / Clip Type Multicomp Pro - 35R0537 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, 6 Mm; Cable Clamp / Clip Type Multicomp Pro
35R0537
Cable Clip, 6 Mm; Cable Clamp / Clip Type Multicomp Pro 35R0537
CABLE CLIP, 6 MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Natural; External Length:160mm; External Width:10.6mm; Height:9.4mm RoHS Compliant: Yes

CABLE CLIP, 6 MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Natural; External Length:160mm; External Width:10.6mm; Height:9.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 35R0537
Product Name Cable Clip, 6 Mm; Cable Clamp / Clip Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2776624 - RS Components, Ltd.
Specs
Diameter 0.394 inch (10 mm)
Material Polypropylene
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details