multicomp PRO Cable Clip Hook, 17 Mm; Cable Clamp / Clip Type Multicomp Pro ALACH-01

Description
CABLE CLIP HOOK, 17 MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clip Hook; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:White; External Length:69.8mm; External Width:25.4mm; Height:1.7mmRoHS Compliant: Yes
Datasheet
Description
CABLE CLIP HOOK, 17 MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clip Hook; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:White; External Length:69.8mm; External Width:25.4mm; Height:1.7mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clip Hook, 17 Mm; Cable Clamp / Clip Type Multicomp Pro - 35R0536 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip Hook, 17 Mm; Cable Clamp / Clip Type Multicomp Pro
35R0536
Cable Clip Hook, 17 Mm; Cable Clamp / Clip Type Multicomp Pro 35R0536
CABLE CLIP HOOK, 17 MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clip Hook; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:White; External Length:69.8mm; External Width:25.4mm; Height:1.7mmRoHS Compliant: Yes

CABLE CLIP HOOK, 17 MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clip Hook; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:White; External Length:69.8mm; External Width:25.4mm; Height:1.7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 35R0536
Product Name Cable Clip Hook, 17 Mm; Cable Clamp / Clip Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7631 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.437 inch (11.1 mm)
View Details
4 suppliers
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 1720841 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.250 inch (6.35 mm)
Material Steel; Rubber, Steel
View Details