RIBBON CABLE CLIP, 44 MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Natural; External Length:9.8mm; External Width:44mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 35R0531 |
| Product Name | Ribbon Cable Clip, 44 Mm; Cable Clamp / Clip Type Multicomp Pro |