multicomp PRO Electro Mechanical Buzzer, 6-15V, 2.4Khz; Transducer Function Multicomp Pro ABT-465-RC

Description
ELECTRO MECHANICAL BUZZER, 6-15V, 2.4KHZ; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:6V; Supply Voltage Max:15V; Operating Current Max:40mA; Sound Level SPL:85dB; Sound Level Distance:10cm; Resonant Frequency:2.4kHz; RoHS Compliant: Yes
Datasheet
Description
ELECTRO MECHANICAL BUZZER, 6-15V, 2.4KHZ; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:6V; Supply Voltage Max:15V; Operating Current Max:40mA; Sound Level SPL:85dB; Sound Level Distance:10cm; Resonant Frequency:2.4kHz; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electro Mechanical Buzzer, 6-15V, 2.4Khz; Transducer Function Multicomp Pro - 37AC0505 - Newark, An Avnet Company
Chicago, IL, United States
Electro Mechanical Buzzer, 6-15V, 2.4Khz; Transducer Function Multicomp Pro
37AC0505
Electro Mechanical Buzzer, 6-15V, 2.4Khz; Transducer Function Multicomp Pro 37AC0505
ELECTRO MECHANICAL BUZZER, 6-15V, 2.4KHZ; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:6V; Supply Voltage Max:15V; Operating Current Max:40mA; Sound Level SPL:85dB; Sound Level Distance:10cm; Resonant Frequency:2.4kHz; RoHS Compliant: Yes

ELECTRO MECHANICAL BUZZER, 6-15V, 2.4KHZ; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:6V; Supply Voltage Max:15V; Operating Current Max:40mA; Sound Level SPL:85dB; Sound Level Distance:10cm; Resonant Frequency:2.4kHz; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 37AC0505
Product Name Electro Mechanical Buzzer, 6-15V, 2.4Khz; Transducer Function Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details