multicomp PRO Piezo Transducer, Buzzer, 30V, 1.2Khz; Transducer Function Multicomp Pro ABT-463-RC

Description
PIEZO TRANSDUCER, BUZZER, 30V, 1.2KHZ; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:-; Sound Level SPL:70dB; Sound Level Distance:10cm; Resonant Frequency:1.2kHz; Product RoHS Compliant: Yes
Datasheet
Description
PIEZO TRANSDUCER, BUZZER, 30V, 1.2KHZ; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:-; Sound Level SPL:70dB; Sound Level Distance:10cm; Resonant Frequency:1.2kHz; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Transducer, Buzzer, 30V, 1.2Khz; Transducer Function Multicomp Pro - 37AC0503 - Newark, An Avnet Company
Chicago, IL, United States
Piezo Transducer, Buzzer, 30V, 1.2Khz; Transducer Function Multicomp Pro
37AC0503
Piezo Transducer, Buzzer, 30V, 1.2Khz; Transducer Function Multicomp Pro 37AC0503
PIEZO TRANSDUCER, BUZZER, 30V, 1.2KHZ; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:-; Sound Level SPL:70dB; Sound Level Distance:10cm; Resonant Frequency:1.2kHz; Product RoHS Compliant: Yes

PIEZO TRANSDUCER, BUZZER, 30V, 1.2KHZ; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:-; Sound Level SPL:70dB; Sound Level Distance:10cm; Resonant Frequency:1.2kHz; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 37AC0503
Product Name Piezo Transducer, Buzzer, 30V, 1.2Khz; Transducer Function Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details