multicomp PRO Piezo Transducer, Pcb; Transducer Function Multicomp Pro ABT-436-RC

Description
PIEZO TRANSDUCER, PCB; Transducer Function:Audio Indicator; Tones:-; Supply Voltage Min:1V; Supply Voltage Max:30V; Operating Current Max:1mA; Sound Level SPL:78dB; Resonant Frequency:4kHz; Product Range:-; Capacitance:15nF RoHS Compliant: Yes
Datasheet
Description
PIEZO TRANSDUCER, PCB; Transducer Function:Audio Indicator; Tones:-; Supply Voltage Min:1V; Supply Voltage Max:30V; Operating Current Max:1mA; Sound Level SPL:78dB; Resonant Frequency:4kHz; Product Range:-; Capacitance:15nF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Transducer, Pcb; Transducer Function Multicomp Pro - 25M7506 - Newark, An Avnet Company
Chicago, IL, United States
Piezo Transducer, Pcb; Transducer Function Multicomp Pro
25M7506
Piezo Transducer, Pcb; Transducer Function Multicomp Pro 25M7506
PIEZO TRANSDUCER, PCB; Transducer Function:Audio Indicator; Tones:-; Supply Voltage Min:1V; Supply Voltage Max:30V; Operating Current Max:1mA; Sound Level SPL:78dB; Resonant Frequency:4kHz; Product Range:-; Capacitance:15nF RoHS Compliant: Yes

PIEZO TRANSDUCER, PCB; Transducer Function:Audio Indicator; Tones:-; Supply Voltage Min:1V; Supply Voltage Max:30V; Operating Current Max:1mA; Sound Level SPL:78dB; Resonant Frequency:4kHz; Product Range:-; Capacitance:15nF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25M7506
Product Name Piezo Transducer, Pcb; Transducer Function Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details