multicomp PRO Speaker, 1.2W, 11Khz; Driver Type Multicomp Pro ABS-222-RC

Description
SPEAKER, 1.2W, 11KHZ; Driver Type:Miniature; External Diameter - Metric:36mm; Impedance:8ohm; Power Rating Nom:1W; Sound Level SPL:85dB; External Diameter - Imperial:1.417"; Frequency Response Min:550Hz; Frequency Response Max:11kHz RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 1.2W, 11KHZ; Driver Type:Miniature; External Diameter - Metric:36mm; Impedance:8ohm; Power Rating Nom:1W; Sound Level SPL:85dB; External Diameter - Imperial:1.417"; Frequency Response Min:550Hz; Frequency Response Max:11kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 1.2W, 11Khz; Driver Type Multicomp Pro - 51R6318 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 1.2W, 11Khz; Driver Type Multicomp Pro
51R6318
Speaker, 1.2W, 11Khz; Driver Type Multicomp Pro 51R6318
SPEAKER, 1.2W, 11KHZ; Driver Type:Miniature; External Diameter - Metric:36mm; Impedance:8ohm; Power Rating Nom:1W; Sound Level SPL:85dB; External Diameter - Imperial:1.417"; Frequency Response Min:550Hz; Frequency Response Max:11kHz RoHS Compliant: Yes

SPEAKER, 1.2W, 11KHZ; Driver Type:Miniature; External Diameter - Metric:36mm; Impedance:8ohm; Power Rating Nom:1W; Sound Level SPL:85dB; External Diameter - Imperial:1.417"; Frequency Response Min:550Hz; Frequency Response Max:11kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 51R6318
Product Name Speaker, 1.2W, 11Khz; Driver Type Multicomp Pro
SPL 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526957 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Frequency Response 20000 Hz
Size 0.26 inch (6 mm)
View Details
AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details