multicomp PRO Loadspeaker; Driver Type Multicomp Pro ABS-209-RC

Description
LOADSPEAKER; Driver Type:Miniature; External Diameter - Metric:45mm; Impedance:32ohm; Power Rating Nom:250mW; Sound Level SPL:85dB; External Diameter - Imperial:1.772"; Frequency Response Min:500Hz; Frequency Response Max:5.5kHz RoHS Compliant: Yes
Datasheet
Description
LOADSPEAKER; Driver Type:Miniature; External Diameter - Metric:45mm; Impedance:32ohm; Power Rating Nom:250mW; Sound Level SPL:85dB; External Diameter - Imperial:1.772"; Frequency Response Min:500Hz; Frequency Response Max:5.5kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadspeaker; Driver Type Multicomp Pro - 25M7504 - Newark, An Avnet Company
Chicago, IL, United States
Loadspeaker; Driver Type Multicomp Pro
25M7504
Loadspeaker; Driver Type Multicomp Pro 25M7504
LOADSPEAKER; Driver Type:Miniature; External Diameter - Metric:45mm; Impedance:32ohm; Power Rating Nom:250mW; Sound Level SPL:85dB; External Diameter - Imperial:1.772"; Frequency Response Min:500Hz; Frequency Response Max:5.5kHz RoHS Compliant: Yes

LOADSPEAKER; Driver Type:Miniature; External Diameter - Metric:45mm; Impedance:32ohm; Power Rating Nom:250mW; Sound Level SPL:85dB; External Diameter - Imperial:1.772"; Frequency Response Min:500Hz; Frequency Response Max:5.5kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 25M7504
Product Name Loadspeaker; Driver Type Multicomp Pro
SPL 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Speakers - 526794 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Speakers - 2603-CS34-01P70-03-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 700 Hz
View Details