multicomp PRO Microphone, Solder Pad Rohs Compliant Multicomp Pro ABM-712-RC

Description
MICROPHONE, SOLDER PAD ROHS COMPLIANT: YES
Datasheet
Description
MICROPHONE, SOLDER PAD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone, Solder Pad Rohs Compliant Multicomp Pro - 25R4392 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, Solder Pad Rohs Compliant Multicomp Pro
25R4392
Microphone, Solder Pad Rohs Compliant Multicomp Pro 25R4392
MICROPHONE, SOLDER PAD ROHS COMPLIANT: YES

MICROPHONE, SOLDER PAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 25R4392
Product Name Microphone, Solder Pad Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Miniature Silicon Microphone - FB3019 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.0748 inch (1.9 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details