PIEZO INDICATOR, 24VDC, 30mA, BLACK; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:3V; Supply Voltage Max:30V; Operating Current Max:-; Sound Level SPL:95dB; Resonant Frequency:3.4kHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 24M0406 |
| Product Name | Piezo Indicator, 24Vdc, 30Ma, Black; Transducer Function Multicomp Pro |