multicomp PRO Buzzer; Transducer Function Multicomp Pro ABI-001-RC

Description
BUZZER; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:3V; Supply Voltage Max:16VDC; Operating Current Max:7mA; Sound Level SPL:80dB; Resonant Frequency:4kHz; Product Range:-; External Diameter:13.8mm; External Height:7.5mm RoHS Compliant: Yes
Datasheet
Description
BUZZER; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:3V; Supply Voltage Max:16VDC; Operating Current Max:7mA; Sound Level SPL:80dB; Resonant Frequency:4kHz; Product Range:-; External Diameter:13.8mm; External Height:7.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer; Transducer Function Multicomp Pro - 96K6081 - Newark, An Avnet Company
Chicago, IL, United States
Buzzer; Transducer Function Multicomp Pro
96K6081
Buzzer; Transducer Function Multicomp Pro 96K6081
BUZZER; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:3V; Supply Voltage Max:16VDC; Operating Current Max:7mA; Sound Level SPL:80dB; Resonant Frequency:4kHz; Product Range:-; External Diameter:13.8mm; External Height:7.5mm RoHS Compliant: Yes

BUZZER; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:3V; Supply Voltage Max:16VDC; Operating Current Max:7mA; Sound Level SPL:80dB; Resonant Frequency:4kHz; Product Range:-; External Diameter:13.8mm; External Height:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 96K6081
Product Name Buzzer; Transducer Function Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details