LAMP, INCANDESCENT, 24V, 50W; Supply Voltage:24V; Lamp Base Type:E11 / mini-can; Bulb Size:25.4mm; MSCP:-; Average Bulb Life:800h; Product Range:-; Lead Style:E11; Length:60mm; Lens Style:Parabolic, 25.4mm; Power Rating:50W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 92N5567 |
| Product Name | Lamp, Incandescent, 24V, 50W; Supply Voltage Multicomp |
| Lamp Power | 50 watts |