LAMP, INCANDESCENT, E10, 24V, 60W; Supply Voltage:24V; Lamp Base Type:E10 / MES; Bulb Size:-; MSCP:-; Average Bulb Life:800h; Product Range:-; Color Temperature Typ:2900K; Length:60mm; Power Rating:60W; Reflector Dia:25.4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 92N5566 |
| Product Name | Lamp, Incandescent, E10, 24V, 60W; Supply Voltage Multicomp |
| Lamp Power | 60 watts |