multicomp PRO Banana Plug, 4Mm, 16A, Screw, Black; Gender Multicomp A-1.126.N.B

Description
BANANA PLUG, 4MM, 16A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Steel RoHS Compliant: Yes
Datasheet
Description
BANANA PLUG, 4MM, 16A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 4Mm, 16A, Screw, Black; Gender Multicomp - 80P3592 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 4Mm, 16A, Screw, Black; Gender Multicomp
80P3592
Banana Plug, 4Mm, 16A, Screw, Black; Gender Multicomp 80P3592
BANANA PLUG, 4MM, 16A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Steel RoHS Compliant: Yes

BANANA PLUG, 4MM, 16A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3592
Product Name Banana Plug, 4Mm, 16A, Screw, Black; Gender Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
X100W Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - SALE-313W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details