multicomp PRO Banana, Plug, Solder, Red; Gender Multicomp A-1.107.R

Description
BANANA, PLUG, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:19A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet
Description
BANANA, PLUG, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:19A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Plug, Solder, Red; Gender Multicomp - 80P3581 - Newark, An Avnet Company
Chicago, IL, United States
Banana, Plug, Solder, Red; Gender Multicomp
80P3581
Banana, Plug, Solder, Red; Gender Multicomp 80P3581
BANANA, PLUG, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:19A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes

BANANA, PLUG, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:19A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3581
Product Name Banana, Plug, Solder, Red; Gender Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details