LAMP, INCANDESCENT; Supply Voltage:-; Lamp Base Type:BA9s; Bulb Size:-; MSCP:0.36; Average Bulb Life:-; Product Range:-; Lead Style:Bayonet, BA9s; Lens Style:Tubular, T-3 1/4, 11mm; Voltage Rating:120V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 08P3833 |
| Product Name | Lamp, Incandescent; Supply Voltage Multicomp |