multicomp PRO Contact, Socket, 22-18Awg, Crimp; Product Range Multicomp Pro 9635TS-1822

Description
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:9635R Series 6.35mm Socket Housing - Matrix RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:9635R Series 6.35mm Socket Housing - Matrix RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 22-18Awg, Crimp; Product Range Multicomp Pro - 40P1299 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp; Product Range Multicomp Pro
40P1299
Contact, Socket, 22-18Awg, Crimp; Product Range Multicomp Pro 40P1299
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:9635R Series 6.35mm Socket Housing - Matrix RoHS Compliant: Yes

CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:9635R Series 6.35mm Socket Housing - Matrix RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40P1299
Product Name Contact, Socket, 22-18Awg, Crimp; Product Range Multicomp Pro
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products