multicomp PRO Plug And Socket Connector Housing; Product Range Multicomp Pro 9635R-04

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:-; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:6.35mm; For Use With:6.35mm Pin & Socket Connectors; Connector Mounting:Panel Mount; Connector Type:Plug & Socket RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:-; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:6.35mm; For Use With:6.35mm Pin & Socket Connectors; Connector Mounting:Panel Mount; Connector Type:Plug & Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Multicomp Pro - 40P1284 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Multicomp Pro
40P1284
Plug And Socket Connector Housing; Product Range Multicomp Pro 40P1284
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:-; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:6.35mm; For Use With:6.35mm Pin & Socket Connectors; Connector Mounting:Panel Mount; Connector Type:Plug & Socket RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:-; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:6.35mm; For Use With:6.35mm Pin & Socket Connectors; Connector Mounting:Panel Mount; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40P1284
Product Name Plug And Socket Connector Housing; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details