LAMP, INCANDESCENT, D.C. BAYONET, 13V, 7.54W; Supply Voltage:13V; Lamp Base Type:D.C. Bayonet; Bulb Size:G-6; MSCP:6; Average Bulb Life:750h; Product Range:-; Bulb Length (MOL):1.44"; Lead Style:Bayonet; Length:1.44" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 61M2949 |
| Product Name | Lamp, Incandescent, D.c. Bayonet, 13V, 7.54W; Supply Voltage Multicomp |
| Rated Average Life | 750 hours |