multicomp PRO D Sub Conn, R/a Rcpt, Dc, Solder; D Sub Connector Type Multicomp Pro 8LCM037S-304B-XX

Description
D SUB CONN, R/A RCPT, DC, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8LC; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, R/A RCPT, DC, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8LC; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, R/a Rcpt, Dc, Solder; D Sub Connector Type Multicomp Pro - 26M7826 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, R/a Rcpt, Dc, Solder; D Sub Connector Type Multicomp Pro
26M7826
D Sub Conn, R/a Rcpt, Dc, Solder; D Sub Connector Type Multicomp Pro 26M7826
D SUB CONN, R/A RCPT, DC, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8LC; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, R/A RCPT, DC, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8LC; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M7826
Product Name D Sub Conn, R/a Rcpt, Dc, Solder; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products