multicomp PRO D Sub Conn, R/a Rcpt, Db, Solder; D Sub Connector Type Multicomp Pro 8LCM025S-304B-XX

Description
D SUB CONN, R/A RCPT, DB, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8LC; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, R/A RCPT, DB, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8LC; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, R/a Rcpt, Db, Solder; D Sub Connector Type Multicomp Pro - 26M7824 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, R/a Rcpt, Db, Solder; D Sub Connector Type Multicomp Pro
26M7824
D Sub Conn, R/a Rcpt, Db, Solder; D Sub Connector Type Multicomp Pro 26M7824
D SUB CONN, R/A RCPT, DB, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8LC; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, R/A RCPT, DB, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8LC; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M7824
Product Name D Sub Conn, R/a Rcpt, Db, Solder; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Chameleon - 026-6A05-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
SMA (F) B/H Edge PCB Mount 17.5mm TEFLON Connector - ET-SFS-BH-EPC-17 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details