multicomp PRO D Sub Conn, R/a Plug, Db, Solder; D Sub Connector Type Multicomp Pro 8LCM025P-301B-XX

Description
D SUB CONN, R/A PLUG, DB, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:8LC; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, R/A PLUG, DB, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:8LC; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, R/a Plug, Db, Solder; D Sub Connector Type Multicomp Pro - 26M7823 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, R/a Plug, Db, Solder; D Sub Connector Type Multicomp Pro
26M7823
D Sub Conn, R/a Plug, Db, Solder; D Sub Connector Type Multicomp Pro 26M7823
D SUB CONN, R/A PLUG, DB, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:8LC; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

D SUB CONN, R/A PLUG, DB, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:8LC; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M7823
Product Name D Sub Conn, R/a Plug, Db, Solder; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 137957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details