multicomp PRO D Sub Connector, Standard, Socket, 9 Position; D Sub Connector Type Multicomp Pro 8LCM009S-304B-XX

Description
D SUB CONNECTOR, STANDARD, SOCKET, 9 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8LC; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, SOCKET, 9 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8LC; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, Socket, 9 Position; D Sub Connector Type Multicomp Pro - 26M7820 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, Socket, 9 Position; D Sub Connector Type Multicomp Pro
26M7820
D Sub Connector, Standard, Socket, 9 Position; D Sub Connector Type Multicomp Pro 26M7820
D SUB CONNECTOR, STANDARD, SOCKET, 9 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8LC; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, SOCKET, 9 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8LC; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M7820
Product Name D Sub Connector, Standard, Socket, 9 Position; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details