multicomp PRO D Sub Conn, Rcpt, Dc, Idc/idt; D Sub Connector Type Multicomp Pro 8FSM37S-30N4-FEC

Description
D SUB CONN, RCPT, DC, IDC/IDT; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8F; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, RCPT, DC, IDC/IDT; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8F; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Rcpt, Dc, Idc/idt; D Sub Connector Type Multicomp Pro - 93K5181 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Dc, Idc/idt; D Sub Connector Type Multicomp Pro
93K5181
D Sub Conn, Rcpt, Dc, Idc/idt; D Sub Connector Type Multicomp Pro 93K5181
D SUB CONN, RCPT, DC, IDC/IDT; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8F; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DC, IDC/IDT; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8F; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K5181
Product Name D Sub Conn, Rcpt, Dc, Idc/idt; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details