The D Sub Connector, Plug, DC, IDC/IDT, part number 93K5180, is designed for cable mounting and features 37 contacts. It has a current rating of 1 Ampere and offers a minimum insulation resistance of 1,000 MΩ at 500V DC. The connector can withstand a dielectric voltage of 500V AC for one minute and operates within a temperature range of -55°C to 105°C. The contact resistance is a maximum of 15 mΩ. The insulator is made from PBT with glass-fibre reinforcement, while the contacts are constructed from brass and plated with gold over nickel. It is compatible with AWG 26 and 28 stranded wire and 1.27mm conductor center flat cable. This connector is RoHS compliant, making it suitable for environmentally conscious projects.
D SUB CONN, PLUG, DC, IDC/IDT; D Sub Connector Type:Standard; Gender:Plug; Product Range:8F; No. of Contacts:37Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 93K5180 |
| Product Name | D Sub Conn, Plug, Dc, Idc/idt; D Sub Connector Type Multicomp Pro |
| Connector Type | D-Sub Connector |