multicomp PRO D Sub Connector, Receptacle, 25 Position; D Sub Connector Type Multicomp Pro 8FSM25S-30N4-FEC

Description
D SUB CONNECTOR, RECEPTACLE, 25 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8F; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, RECEPTACLE, 25 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8F; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Receptacle, 25 Position; D Sub Connector Type Multicomp Pro - 93K5179 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 25 Position; D Sub Connector Type Multicomp Pro
93K5179
D Sub Connector, Receptacle, 25 Position; D Sub Connector Type Multicomp Pro 93K5179
D SUB CONNECTOR, RECEPTACLE, 25 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8F; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 25 POSITION; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8F; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K5179
Product Name D Sub Connector, Receptacle, 25 Position; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P209D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details