multicomp PRO D Sub Connector, Standard, Plug, 25 Position; No. Of Contacts Multicomp Pro 8FSM25P-30N1-FEC

Description
D SUB CONNECTOR, STANDARD, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:Metal D Series; Connector Body Material:Metal Body; Contact Material:Brass RoHS Compliant: Yes
Description
D SUB CONNECTOR, STANDARD, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:Metal D Series; Connector Body Material:Metal Body; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, Plug, 25 Position; No. Of Contacts Multicomp Pro - 93K5178 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, Plug, 25 Position; No. Of Contacts Multicomp Pro
93K5178
D Sub Connector, Standard, Plug, 25 Position; No. Of Contacts Multicomp Pro 93K5178
D SUB CONNECTOR, STANDARD, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:Metal D Series; Connector Body Material:Metal Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:Metal D Series; Connector Body Material:Metal Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K5178
Product Name D Sub Connector, Standard, Plug, 25 Position; No. Of Contacts Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Modular Connectors / Ethernet Connectors - 201Y10L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details