multicomp PRO D Sub Conn, Rcpt, Da, Idc/idt; D Sub Connector Type Multicomp Pro 8FSM15S-30N4-FEC

Description
D SUB CONN, RCPT, DA, IDC/IDT; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8F; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, RCPT, DA, IDC/IDT; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8F; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Rcpt, Da, Idc/idt; D Sub Connector Type Multicomp Pro - 93K5177 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Da, Idc/idt; D Sub Connector Type Multicomp Pro
93K5177
D Sub Conn, Rcpt, Da, Idc/idt; D Sub Connector Type Multicomp Pro 93K5177
D SUB CONN, RCPT, DA, IDC/IDT; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8F; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DA, IDC/IDT; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8F; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K5177
Product Name D Sub Conn, Rcpt, Da, Idc/idt; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 2800.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
50 Ohm C Connector, C Straight Plug - 190406 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details