multicomp PRO D Sub Connector, Standard, 15 Position, Plug; D Sub Connector Type Multicomp Pro 8FSM15P-30N1-FEC

Description
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; D Sub Connector Type:Standard; Gender:Plug; Product Range:8F; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; D Sub Connector Type:Standard; Gender:Plug; Product Range:8F; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 15 Position, Plug; D Sub Connector Type Multicomp Pro - 93K5176 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Plug; D Sub Connector Type Multicomp Pro
93K5176
D Sub Connector, Standard, 15 Position, Plug; D Sub Connector Type Multicomp Pro 93K5176
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; D Sub Connector Type:Standard; Gender:Plug; Product Range:8F; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; D Sub Connector Type:Standard; Gender:Plug; Product Range:8F; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K5176
Product Name D Sub Connector, Standard, 15 Position, Plug; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAKN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Contacts - 1317G15 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers