multicomp PRO D Sub Conn, Plug, De, Idc/idt; D Sub Connector Type Multicomp Pro 8FSM09P-30N1-FEC

Description
D SUB CONN, PLUG, DE, IDC/IDT; D Sub Connector Type:Standard; Gender:Plug; Product Range:8F; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, PLUG, DE, IDC/IDT; D Sub Connector Type:Standard; Gender:Plug; Product Range:8F; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, De, Idc/idt; D Sub Connector Type Multicomp Pro - 99K0741 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, De, Idc/idt; D Sub Connector Type Multicomp Pro
99K0741
D Sub Conn, Plug, De, Idc/idt; D Sub Connector Type Multicomp Pro 99K0741
D SUB CONN, PLUG, DE, IDC/IDT; D Sub Connector Type:Standard; Gender:Plug; Product Range:8F; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, PLUG, DE, IDC/IDT; D Sub Connector Type:Standard; Gender:Plug; Product Range:8F; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99K0741
Product Name D Sub Conn, Plug, De, Idc/idt; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm D-Sub Connector, D-Sub Size 8 Pin - 110286 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
PC Pin, Single Post Connectors - 36-1425-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details