multicomp PRO Male Disconnect, 6.35Mm, Natural; Product Range Multicomp Pro 878302

Description
MALE DISCONNECT, 6.35MM, NATURAL; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Natural RoHS Compliant: Yes
Datasheet
Description
MALE DISCONNECT, 6.35MM, NATURAL; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect, 6.35Mm, Natural; Product Range Multicomp Pro - 99K1035 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, Natural; Product Range Multicomp Pro
99K1035
Male Disconnect, 6.35Mm, Natural; Product Range Multicomp Pro 99K1035
MALE DISCONNECT, 6.35MM, NATURAL; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Natural RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, NATURAL; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99K1035
Product Name Male Disconnect, 6.35Mm, Natural; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2171-NECC-L8G5-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 28 AWG
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
AC Micro (Dual Key) receptacle - 888R-M5AC1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers