multicomp PRO Terminal, Insulated Male Tab, 12, 6.35Mm, Crimp, Trans; Product Range Multicomp Pro 878302-PP

Description
TERMINAL, INSULATED MALE TAB, 12, 6.35MM, CRIMP, TRANS; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.8mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL, INSULATED MALE TAB, 12, 6.35MM, CRIMP, TRANS; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.8mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Insulated Male Tab, 12, 6.35Mm, Crimp, Trans; Product Range Multicomp Pro - 25M5735 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Insulated Male Tab, 12, 6.35Mm, Crimp, Trans; Product Range Multicomp Pro
25M5735
Terminal, Insulated Male Tab, 12, 6.35Mm, Crimp, Trans; Product Range Multicomp Pro 25M5735
TERMINAL, INSULATED MALE TAB, 12, 6.35MM, CRIMP, TRANS; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.8mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

TERMINAL, INSULATED MALE TAB, 12, 6.35MM, CRIMP, TRANS; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.8mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M5735
Product Name Terminal, Insulated Male Tab, 12, 6.35Mm, Crimp, Trans; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female to TNC Female, Adapter - 9317 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details