multicomp PRO Male Disconnect, 6.35Mm, Transparent; Product Range Multicomp Pro 878300

Description
MALE DISCONNECT, 6.35MM, TRANSPARENT; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:TransparentRo HS Compliant: Yes
Datasheet
Description
MALE DISCONNECT, 6.35MM, TRANSPARENT; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:TransparentRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect, 6.35Mm, Transparent; Product Range Multicomp Pro - 99K1033 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, Transparent; Product Range Multicomp Pro
99K1033
Male Disconnect, 6.35Mm, Transparent; Product Range Multicomp Pro 99K1033
MALE DISCONNECT, 6.35MM, TRANSPARENT; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:TransparentRo HS Compliant: Yes

MALE DISCONNECT, 6.35MM, TRANSPARENT; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:TransparentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99K1033
Product Name Male Disconnect, 6.35Mm, Transparent; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products