RF/COAXIAL, F JACK, R/A, 75 OHM, SOLDER; Connector Type:F Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 16N8642 |
| Product Name | Rf/coaxial, F Jack, R/a, 75 Ohm, Solder; Connector Type Multicomp Pro |
| Gender | Female / Jack |