multicomp PRO Rf/coaxial Adapter, Sma Plug-N Jack; Convert From Coax Type Multicomp Pro 8589-0867

Description
RF/COAXIAL ADAPTER, SMA PLUG-N JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL ADAPTER, SMA PLUG-N JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Adapter, Sma Plug-N Jack; Convert From Coax Type Multicomp Pro - 16N2749 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Sma Plug-N Jack; Convert From Coax Type Multicomp Pro
16N2749
Rf/coaxial Adapter, Sma Plug-N Jack; Convert From Coax Type Multicomp Pro 16N2749
RF/COAXIAL ADAPTER, SMA PLUG-N JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMA PLUG-N JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 16N2749
Product Name Rf/coaxial Adapter, Sma Plug-N Jack; Convert From Coax Type Multicomp Pro
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
BNC Female to 0.080 Pin, Adapter - 8039 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - 8021A3 - Maury Microwave
Specs
Gender Female / Jack
Frequency 34.000 GHz
View Details