RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG141A; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 16N2747 |
| Product Name | Rf/coaxial, Sma Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro |
| Connector Type | SMA |