RF/COAXIAL ADAPTER, SMA JACK-SMA PLUG; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 16N2729 |
| Product Name | Rf/coaxial Adapter, Sma Jack-Sma Plug; Convert From Coax Type Multicomp Pro |
| Connector Type | SMA |