multicomp PRO Rf/coaxial, Sma Jack, R/a, 50 Ohm, Solder; Connector Type Multicomp Pro 8589-0843

Description
RF/COAXIAL, SMA JACK, R/A, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:- RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, SMA JACK, R/A, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, Sma Jack, R/a, 50 Ohm, Solder; Connector Type Multicomp Pro - 16N2725 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, R/a, 50 Ohm, Solder; Connector Type Multicomp Pro
16N2725
Rf/coaxial, Sma Jack, R/a, 50 Ohm, Solder; Connector Type Multicomp Pro 16N2725
RF/COAXIAL, SMA JACK, R/A, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:- RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, R/A, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 16N2725
Product Name Rf/coaxial, Sma Jack, R/a, 50 Ohm, Solder; Connector Type Multicomp Pro
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
RF Coaxial Panel Mount Connector - 5308-0-1CCSF - Richardson RFPD
Amphenol Communications Solutions
Specs
Gender Female / Jack
Termination Straight
View Details
TNC Female to TNC Female, Adapter - 9317 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type TNC
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - TE-A-SMAN-FM - Maury Microwave
Specs
Connector Type SMA; Type N
Gender Male / Plug; Female / Jack
Frequency 18.000 GHz
View Details