multicomp PRO Rf/coaxial, Sma Plug, R/a, 50 Ohm, Crimp; Connector Type Multicomp Pro 8589-0837

Description
RF/COAXIAL, SMA PLUG, R/A, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174; Contact Material:Brass; Frequency Max:12.4GHz RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, SMA PLUG, R/A, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174; Contact Material:Brass; Frequency Max:12.4GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, Sma Plug, R/a, 50 Ohm, Crimp; Connector Type Multicomp Pro - 16N2719 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Plug, R/a, 50 Ohm, Crimp; Connector Type Multicomp Pro
16N2719
Rf/coaxial, Sma Plug, R/a, 50 Ohm, Crimp; Connector Type Multicomp Pro 16N2719
RF/COAXIAL, SMA PLUG, R/A, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174; Contact Material:Brass; Frequency Max:12.4GHz RoHS Compliant: Yes

RF/COAXIAL, SMA PLUG, R/A, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174; Contact Material:Brass; Frequency Max:12.4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 16N2719
Product Name Rf/coaxial, Sma Plug, R/a, 50 Ohm, Crimp; Connector Type Multicomp Pro
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
RF Coaxial Cable Mount Connector - 5285-M012-01 - Richardson RFPD
Amphenol Communications Solutions
Specs
Gender Male / Plug
Geometry Straight
Termination Solder
View Details
Male BNC to Female BNC Adapter, 14 dB Attenuation - AT-14 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - J237B6 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 50.000 GHz
View Details