WALL PLATE, ABS / PC, 1 MODULE, IVORY; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P4C; LAN Category:-; IP Rating:-; Connector Mounting:-; Shielding:-; LEDs:-RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 52N9504 |
| Product Name | Wall Plate, Abs / Pc, 1 Module, Ivory; Modular Connector Type Multicomp |
| Connector Type | Modular Connector and RJ Connector |