multicomp PRO Wall Plate, Abs / Pc, 1 Module, Ivory; Lan Category Multicomp 8588-0212

Description
WALL PLATE, ABS / PC, 1 MODULE, IVORY; LAN Category:-; Product Range:-; Contact Termination:Screw; Contact Termination Type:Screw; Gender:Jack; No. of Contacts:8Contacts; No. of Ports:1Ports; No. of Positions:8Positions RoHS Compliant: No
Description
WALL PLATE, ABS / PC, 1 MODULE, IVORY; LAN Category:-; Product Range:-; Contact Termination:Screw; Contact Termination Type:Screw; Gender:Jack; No. of Contacts:8Contacts; No. of Ports:1Ports; No. of Positions:8Positions RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, Abs / Pc, 1 Module, Ivory; Lan Category Multicomp - 52N9502 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, Abs / Pc, 1 Module, Ivory; Lan Category Multicomp
52N9502
Wall Plate, Abs / Pc, 1 Module, Ivory; Lan Category Multicomp 52N9502
WALL PLATE, ABS / PC, 1 MODULE, IVORY; LAN Category:-; Product Range:-; Contact Termination:Screw; Contact Termination Type:Screw; Gender:Jack; No. of Contacts:8Contacts; No. of Ports:1Ports; No. of Positions:8Positions RoHS Compliant: No

WALL PLATE, ABS / PC, 1 MODULE, IVORY; LAN Category:-; Product Range:-; Contact Termination:Screw; Contact Termination Type:Screw; Gender:Jack; No. of Contacts:8Contacts; No. of Ports:1Ports; No. of Positions:8Positions RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52N9502
Product Name Wall Plate, Abs / Pc, 1 Module, Ivory; Lan Category Multicomp
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-185-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details