multicomp PRO Connector, Modular, Jack, 6P6C, 1Port; Modular Connector Type Multicomp 8588-0207A

Description
CONNECTOR, MODULAR, JACK, 6P6C, 1PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:-; Shielding:-; LEDs:-RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, MODULAR, JACK, 6P6C, 1PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:-; Shielding:-; LEDs:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Modular, Jack, 6P6C, 1Port; Modular Connector Type Multicomp - 67W2257 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Modular, Jack, 6P6C, 1Port; Modular Connector Type Multicomp
67W2257
Connector, Modular, Jack, 6P6C, 1Port; Modular Connector Type Multicomp 67W2257
CONNECTOR, MODULAR, JACK, 6P6C, 1PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:-; Shielding:-; LEDs:-RoHS Compliant: Yes

CONNECTOR, MODULAR, JACK, 6P6C, 1PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:-; Shielding:-; LEDs:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67W2257
Product Name Connector, Modular, Jack, 6P6C, 1Port; Modular Connector Type Multicomp
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products