multicomp PRO Connector, Rj11, Jack, 6P4C, 1Port; Modular Connector Type Multicomp 8588-0206A

Description
CONNECTOR, RJ11, JACK, 6P4C, 1PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:-; Shielding:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RJ11, JACK, 6P4C, 1PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:-; Shielding:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj11, Jack, 6P4C, 1Port; Modular Connector Type Multicomp - 67W2256 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj11, Jack, 6P4C, 1Port; Modular Connector Type Multicomp
67W2256
Connector, Rj11, Jack, 6P4C, 1Port; Modular Connector Type Multicomp 67W2256
CONNECTOR, RJ11, JACK, 6P4C, 1PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:-; Shielding:- RoHS Compliant: Yes

CONNECTOR, RJ11, JACK, 6P4C, 1PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:-; Shielding:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67W2256
Product Name Connector, Rj11, Jack, 6P4C, 1Port; Modular Connector Type Multicomp
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-1811/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details