multicomp PRO Connector, Rj12, Plug, 6P6C, 1Port; Connector Type Multicomp 8588-0188A-DEL

Description
CONNECTOR, RJ12, PLUG, 6P6C, 1PORT; Connector Type:RJ12; Series:-; Gender:Plug; No. of Contacts:6; No. of Positions:6; No. of Ports:1; LAN Category:-; Contact Termination:Crimp; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
CONNECTOR, RJ12, PLUG, 6P6C, 1PORT; Connector Type:RJ12; Series:-; Gender:Plug; No. of Contacts:6; No. of Positions:6; No. of Ports:1; LAN Category:-; Contact Termination:Crimp; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj12, Plug, 6P6C, 1Port; Connector Type Multicomp - 67W2255 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj12, Plug, 6P6C, 1Port; Connector Type Multicomp
67W2255
Connector, Rj12, Plug, 6P6C, 1Port; Connector Type Multicomp 67W2255
CONNECTOR, RJ12, PLUG, 6P6C, 1PORT; Connector Type:RJ12; Series:-; Gender:Plug; No. of Contacts:6; No. of Positions:6; No. of Ports:1; LAN Category:-; Contact Termination:Crimp; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RJ12, PLUG, 6P6C, 1PORT; Connector Type:RJ12; Series:-; Gender:Plug; No. of Contacts:6; No. of Positions:6; No. of Ports:1; LAN Category:-; Contact Termination:Crimp; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67W2255
Product Name Connector, Rj12, Plug, 6P6C, 1Port; Connector Type Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details