multicomp PRO Cable Assembly, Rj11 Plug-Rj11 Plug, 6P4C, 25Ft; Connector Type A Multicomp 8588-0171A

Description
CABLE ASSEMBLY, RJ11 PLUG-RJ11 PLUG, 6P4C, 25FT; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:-; No. of Conductors:6Conducto r RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, RJ11 PLUG-RJ11 PLUG, 6P4C, 25FT; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:-; No. of Conductors:6Conducto r RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Rj11 Plug-Rj11 Plug, 6P4C, 25Ft; Connector Type A Multicomp - 67W2254 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Rj11 Plug-Rj11 Plug, 6P4C, 25Ft; Connector Type A Multicomp
67W2254
Cable Assembly, Rj11 Plug-Rj11 Plug, 6P4C, 25Ft; Connector Type A Multicomp 67W2254
CABLE ASSEMBLY, RJ11 PLUG-RJ11 PLUG, 6P4C, 25FT; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:-; No. of Conductors:6Conducto r RoHS Compliant: Yes

CABLE ASSEMBLY, RJ11 PLUG-RJ11 PLUG, 6P4C, 25FT; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:-; No. of Conductors:6Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67W2254
Product Name Cable Assembly, Rj11 Plug-Rj11 Plug, 6P4C, 25Ft; Connector Type A Multicomp
Cable Length 24.93 ft (76 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details