multicomp PRO Cable Assembly, Rj11 Plug-Rj11 Plug, 6P4C, 15Ft; Connector Type A Multicomp 8588-0170A

Description
CABLE ASSEMBLY, RJ11 PLUG-RJ11 PLUG, 6P4C, 15FT; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Grey; Product Range:-; No. of Conductors:4Conducto r RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, RJ11 PLUG-RJ11 PLUG, 6P4C, 15FT; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Grey; Product Range:-; No. of Conductors:4Conducto r RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Rj11 Plug-Rj11 Plug, 6P4C, 15Ft; Connector Type A Multicomp - 67W2253 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Rj11 Plug-Rj11 Plug, 6P4C, 15Ft; Connector Type A Multicomp
67W2253
Cable Assembly, Rj11 Plug-Rj11 Plug, 6P4C, 15Ft; Connector Type A Multicomp 67W2253
CABLE ASSEMBLY, RJ11 PLUG-RJ11 PLUG, 6P4C, 15FT; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Grey; Product Range:-; No. of Conductors:4Conducto r RoHS Compliant: Yes

CABLE ASSEMBLY, RJ11 PLUG-RJ11 PLUG, 6P4C, 15FT; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Grey; Product Range:-; No. of Conductors:4Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67W2253
Product Name Cable Assembly, Rj11 Plug-Rj11 Plug, 6P4C, 15Ft; Connector Type A Multicomp
Cable Length 15.09 ft (46 dm)
Unlock Full Specs
to access all available technical data

Similar Products