multicomp PRO Modular Jack, 4 Position, 1 Port; Modular Connector Type Multicomp 8588-0169

Description
MODULAR JACK, 4 POSITION, 1 PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:-; IP Rating:-; Connector Mounting:-; Shielding:- RoHS Compliant: No
Description
MODULAR JACK, 4 POSITION, 1 PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:-; IP Rating:-; Connector Mounting:-; Shielding:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Modular Jack, 4 Position, 1 Port; Modular Connector Type Multicomp - 52N9459 - Newark, An Avnet Company
Chicago, IL, United States
Modular Jack, 4 Position, 1 Port; Modular Connector Type Multicomp
52N9459
Modular Jack, 4 Position, 1 Port; Modular Connector Type Multicomp 52N9459
MODULAR JACK, 4 POSITION, 1 PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:-; IP Rating:-; Connector Mounting:-; Shielding:- RoHS Compliant: No

MODULAR JACK, 4 POSITION, 1 PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:-; IP Rating:-; Connector Mounting:-; Shielding:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52N9459
Product Name Modular Jack, 4 Position, 1 Port; Modular Connector Type Multicomp
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details