multicomp PRO Modular Splitter, 2 X 6P4C Jack - 6P4C Plug; In Line Connector A Multicomp 8588-0166A

Description
MODULAR SPLITTER, 2 x 6P4C JACK - 6P4C PLUG; In Line Connector A:RJ11; Convert From Gender:Jack; Convert From Positions:12Position s; In Line Connector B:RJ11; Convert To Gender:Plug; Convert To Positions:6Positions ; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MODULAR SPLITTER, 2 x 6P4C JACK - 6P4C PLUG; In Line Connector A:RJ11; Convert From Gender:Jack; Convert From Positions:12Position s; In Line Connector B:RJ11; Convert To Gender:Plug; Convert To Positions:6Positions ; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Splitter, 2 X 6P4C Jack - 6P4C Plug; In Line Connector A Multicomp - 67W2252 - Newark, An Avnet Company
Chicago, IL, United States
Modular Splitter, 2 X 6P4C Jack - 6P4C Plug; In Line Connector A Multicomp
67W2252
Modular Splitter, 2 X 6P4C Jack - 6P4C Plug; In Line Connector A Multicomp 67W2252
MODULAR SPLITTER, 2 x 6P4C JACK - 6P4C PLUG; In Line Connector A:RJ11; Convert From Gender:Jack; Convert From Positions:12Position s; In Line Connector B:RJ11; Convert To Gender:Plug; Convert To Positions:6Positions ; Product Range:- RoHS Compliant: Yes

MODULAR SPLITTER, 2 x 6P4C JACK - 6P4C PLUG; In Line Connector A:RJ11; Convert From Gender:Jack; Convert From Positions:12Positions; In Line Connector B:RJ11; Convert To Gender:Plug; Convert To Positions:6Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67W2252
Product Name Modular Splitter, 2 X 6P4C Jack - 6P4C Plug; In Line Connector A Multicomp
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details