multicomp PRO Rj11 Modular Jack, 8 Position, 1 Port; Modular Connector Type Multicomp 8588-0089

Description
RJ11 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:Connection Box - RJ11; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P4C; LAN Category:-; IP Rating:-; Connector Mounting:-; Shielding:- RoHS Compliant: No
Description
RJ11 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:Connection Box - RJ11; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P4C; LAN Category:-; IP Rating:-; Connector Mounting:-; Shielding:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Rj11 Modular Jack, 8 Position, 1 Port; Modular Connector Type Multicomp - 52N9446 - Newark, An Avnet Company
Chicago, IL, United States
Rj11 Modular Jack, 8 Position, 1 Port; Modular Connector Type Multicomp
52N9446
Rj11 Modular Jack, 8 Position, 1 Port; Modular Connector Type Multicomp 52N9446
RJ11 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:Connection Box - RJ11; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P4C; LAN Category:-; IP Rating:-; Connector Mounting:-; Shielding:- RoHS Compliant: No

RJ11 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:Connection Box - RJ11; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P4C; LAN Category:-; IP Rating:-; Connector Mounting:-; Shielding:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52N9446
Product Name Rj11 Modular Jack, 8 Position, 1 Port; Modular Connector Type Multicomp
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers