multicomp PRO Telephone Cord Modular, 4Way 25Ft, Brown; Connector Type A Multicomp 8588-0087

Description
TELEPHONE CORD MODULAR, 4WAY 25FT, BROWN; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Brown; Product Range:- RoHS Compliant: No
Description
TELEPHONE CORD MODULAR, 4WAY 25FT, BROWN; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Brown; Product Range:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Telephone Cord Modular, 4Way 25Ft, Brown; Connector Type A Multicomp - 52N9444 - Newark, An Avnet Company
Chicago, IL, United States
Telephone Cord Modular, 4Way 25Ft, Brown; Connector Type A Multicomp
52N9444
Telephone Cord Modular, 4Way 25Ft, Brown; Connector Type A Multicomp 52N9444
TELEPHONE CORD MODULAR, 4WAY 25FT, BROWN; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Brown; Product Range:- RoHS Compliant: No

TELEPHONE CORD MODULAR, 4WAY 25FT, BROWN; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Brown; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52N9444
Product Name Telephone Cord Modular, 4Way 25Ft, Brown; Connector Type A Multicomp
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details